Beko logo

Beko DSFS 6530 X dishwasher Freestanding 10 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9111
Info modified on:
26 Feb 2021, 16:52:28
Short summary description Beko DSFS 6530 X dishwasher Freestanding 10 place settings:

Beko DSFS 6530 X, Freestanding, Stainless steel, 10 place settings, 49 dB, Half-load, 70 °C

Long summary description Beko DSFS 6530 X dishwasher Freestanding 10 place settings:

Beko DSFS 6530 X. Appliance placement: Freestanding, Door colour: Stainless steel. Number of place settings: 10 place settings, Noise level: 49 dB, Dishwashing programs: Half-load. Water consumption per cycle: 13 L, Energy efficiency class (old): A, Energy consumption per cycle: 0.91 kWh. Width: 570 mm, Depth: 850 mm, Height: 448 mm. Drying class: A, Annual energy consumption: 259 kWh, Annual water consumption: 3640 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.