Beko logo

Beko DSFN 6830 S dishwasher Freestanding 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64918
Info modified on:
27 May 2024, 11:53:19
Short summary description Beko DSFN 6830 S dishwasher Freestanding 13 place settings:

Beko DSFN 6830 S, Freestanding, Stainless steel, Stainless steel, Touch, Basket, 13 place settings

Long summary description Beko DSFN 6830 S dishwasher Freestanding 13 place settings:

Beko DSFN 6830 S. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 43 dB, Dishwashing programs: Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 6 L, Energy consumption per cycle: 1.03 kWh, Connected load: 2200 W. Width: 598 mm, Depth: 570 mm, Height: 820 mm. Package width: 644 mm, Package depth: 661 mm, Package height: 889 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.