Beko logo

Beko DSA25020S Freestanding 228 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93531
Info modified on:
27 May 2024, 11:50:39
Short summary description Beko DSA25020S Freestanding 228 L Silver:

Beko DSA25020S, 228 L, SN-ST, 40 dB, 3.5 kg/24h, Silver

Long summary description Beko DSA25020S Freestanding 228 L Silver:

Beko DSA25020S. Total net capacity: 228 L. Door hinge: Right. Climate class: SN-ST, Noise level: 40 dB. Fridge net capacity: 179 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 49 L, Freezing capacity: 3.5 kg/24h. Annual energy consumption: 229 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.