Beko logo

Beko DS 7433 CS RX tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81450
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Beko DS 7433 CS RX tumble dryer Freestanding Front-load 7 kg A++ White:

Beko DS 7433 CS RX, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, 102 L

Long summary description Beko DS 7433 CS RX tumble dryer Freestanding Front-load 7 kg A++ White:

Beko DS 7433 CS RX. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Drying programs: Wool, Mix, Sport, Jeans/denim, Blouse/shirt, Cotton, Synthetics, Noise level: 65 dB. Delay start (max): 24 h. Energy efficiency class: A++, Annual energy consumption: 209 kWh, Heat source: Electric. Depth: 540 mm, Width: 600 mm, Height: 850 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.