Beko logo

Beko DRX822W tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27610
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Beko DRX822W tumble dryer Freestanding Front-load 8 kg A++ White:

Beko DRX822W, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Beko DRX822W tumble dryer Freestanding Front-load 8 kg A++ White:

Beko DRX822W. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Mix, Quick, Delicate/silk, Jeans/denim, Blouse/shirt, Cotton, Synthetics, Iron dry, Cupboard dry. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.95 kWh, Annual energy consumption: 235 kWh. Depth: 540 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.