Beko DRW 11400 DX, Indoor
Beko DRW 11400 DX. Product colour: Stainless steel, Suitable for: Indoor, Maximum weight capacity: 25 kg. Thermostat range: 40 - 70 °C. Width: 594 mm, Depth: 555 mm, Height: 140 mm