Beko DPY7406GXB3, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Stainless steel
Beko DPY7406GXB3. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class: A, Drying programs: Delicate/silk. Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1.25 kWh, Annual energy consumption: 158 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm