Beko logo

Beko DPY 8405 HW3 tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2917
Info modified on:
16 Mar 2025, 12:42:13
Short summary description Beko DPY 8405 HW3 tumble dryer Freestanding Front-load 8 kg A++ White:

Beko DPY 8405 HW3, Freestanding, Front-load, Condensation, White, Rotary, 8 kg

Long summary description Beko DPY 8405 HW3 tumble dryer Freestanding Front-load 8 kg A++ White:

Beko DPY 8405 HW3. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class: A, Drying programs: Sport, Quick, Jeans/denim, Blouse/shirt. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.41 kWh, Annual energy consumption: 230 kWh. Depth: 609 mm, Width: 595 mm, Height: 846 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.