Beko logo

Beko DPU7360X tumble dryer Freestanding Front-load 7 kg A+ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12748
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Beko DPU7360X tumble dryer Freestanding Front-load 7 kg A+ White:

Beko DPU7360X, Freestanding, Front-load, Heat pump, White, Rotary, Right

Long summary description Beko DPU7360X tumble dryer Freestanding Front-load 7 kg A+ White:

Beko DPU7360X. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Quick, Freshen-up, Delicate/silk, Blouse/shirt, Cotton, Synthetics. Delay start (max): 24 h. Energy efficiency class: A+, Annual energy consumption: 268 kWh, Heat source: Electric. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.