Beko logo

Beko DPU 8360 X tumble dryer Freestanding Front-load 8 kg A+ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102549
Info modified on:
17 Oct 2024, 14:58:10
Short summary description Beko DPU 8360 X tumble dryer Freestanding Front-load 8 kg A+ White:

Beko DPU 8360 X, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Beko DPU 8360 X tumble dryer Freestanding Front-load 8 kg A+ White:

Beko DPU 8360 X. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Noise level: 65 dB. Energy efficiency class: A+, Energy consumption: 2.68 kWh, Heat source: Electric. Depth: 598 mm, Width: 595 mm, Height: 846 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.