Beko logo

Beko DPU 8340 X tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114243
Info modified on:
18 Jun 2025, 15:33:22
Short summary description Beko DPU 8340 X tumble dryer Freestanding Front-load 8 kg White:

Beko DPU 8340 X, Freestanding, Front-load, Condensation, White, Buttons, Right

Long summary description Beko DPU 8340 X tumble dryer Freestanding Front-load 8 kg White:

Beko DPU 8340 X. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class (old): B, Noise level: 66 dB. Delay start (max): 24 h. Energy consumption: 3.45 kWh, Connected load: 1200 W, AC input voltage: 220-240 V. Depth: 598 mm, Width: 595 mm, Height: 846 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.