Beko logo

Beko DPU 7306 XE tumble dryer Freestanding Front-load 7 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80052
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Beko DPU 7306 XE tumble dryer Freestanding Front-load 7 kg A+++ White:

Beko DPU 7306 XE, Freestanding, Front-load, Heat pump, White, Rotary, Right

Long summary description Beko DPU 7306 XE tumble dryer Freestanding Front-load 7 kg A+++ White:

Beko DPU 7306 XE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Quick, Freshen-up, Jeans/denim, Cotton. Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1.68 kWh, Annual energy consumption: 158 kWh. Depth: 598 mm, Width: 595 mm, Height: 846 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.