Beko logo

Beko DPS 7405 GB5 tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90297
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Beko DPS 7405 GB5 tumble dryer Freestanding Front-load 7 kg A++ White:

Beko DPS 7405 GB5, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, LCD

Long summary description Beko DPS 7405 GB5 tumble dryer Freestanding Front-load 7 kg A++ White:

Beko DPS 7405 GB5. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class: B, Cycle time: 174 min. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.68 kWh, Annual energy consumption: 209 kWh. Depth: 540 mm, Width: 595 mm, Height: 846 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.