Beko logo

Beko DPHR8PB561 tumble dryer Freestanding Front-load 8 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47396
Info modified on:
17 Oct 2024, 14:58:15
Short summary description Beko DPHR8PB561 tumble dryer Freestanding Front-load 8 kg A+++ White:

Beko DPHR8PB561, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Black

Long summary description Beko DPHR8PB561 tumble dryer Freestanding Front-load 8 kg A+++ White:

Beko DPHR8PB561. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Delicate/silk, Jeans/denim, Blouse/shirt, Cotton, Synthetics, Iron dry, Cupboard.... Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1.43 kWh, Annual energy consumption: 175.8 kWh. Depth: 654 mm, Width: 597 mm, Height: 846 mm

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.