Beko logo

Beko DM7512GA0WW tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26247
Info modified on:
18 Jun 2025, 15:33:27
Short summary description Beko DM7512GA0WW tumble dryer Freestanding Front-load 7 kg White:

Beko DM7512GA0WW, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Beko DM7512GA0WW tumble dryer Freestanding Front-load 7 kg White:

Beko DM7512GA0WW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class (old): B, Drying programs: Blouse/shirt, Cotton, Cupboard dry, Delicate/silk, Eco, Jeans/denim, Mix, Quick, Sport,.... Delay start (max): 24 h. Annual energy consumption: 212 kWh, Heat source: Electric, Energy efficiency scale: A+++ to D. Depth: 537 mm, Width: 597 mm, Height: 846 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.