Beko logo

Beko DIS26021 Fully built-in 10 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
753
Info modified on:
13 Apr 2025, 09:43:58
Short summary description Beko DIS26021 Fully built-in 10 place settings E:

Beko DIS26021, Fully built-in, Slimline (45 cm), Black, Touch, LCD, 10 place settings

Long summary description Beko DIS26021 Fully built-in 10 place settings E:

Beko DIS26021. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Control panel colour: Black. Number of place settings: 10 place settings, Noise emission class: C, Noise level: 47 dB. Feet adjustment: 5 cm. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 76 kWh. Width: 448 mm, Depth: 550 mm, Height: 818 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.