Beko logo

Beko DIS25011 dishwasher Fully built-in 10 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22469
Info modified on:
27 May 2024, 13:36:42
Short summary description Beko DIS25011 dishwasher Fully built-in 10 place settings F:

Beko DIS25011, Fully built-in, Slimline (45 cm), Black, Touch, LED, Cold

Long summary description Beko DIS25011 dishwasher Fully built-in 10 place settings F:

Beko DIS25011. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Control panel colour: Black. Number of place settings: 10 place settings, Noise emission class: D, Noise level: 51 dB. Energy efficiency class: F, Water consumption per cycle: 10.5 L, Energy consumption per 100 cycles: 84 kWh. Width: 448 mm, Depth: 550 mm, Height: 818 mm. Package width: 494 mm, Package depth: 661 mm, Package height: 859 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.