Beko logo

Beko DIS 4630 dishwasher Fully built-in 10 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19034
Info modified on:
27 May 2024, 12:22:23
Short summary description Beko DIS 4630 dishwasher Fully built-in 10 place settings:

Beko DIS 4630, Fully built-in, Stainless steel, Touch, 1.8 m, Cold, Basket

Long summary description Beko DIS 4630 dishwasher Fully built-in 10 place settings:

Beko DIS 4630. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Touch. Number of place settings: 10 place settings, Noise level: 49 dB, Dishwashing programs: Auto 45-60°C, Eco, Intensive, Pre-wash, Quick. Feet adjustment: 10 cm. Water consumption per cycle: 11 L, Energy consumption per cycle: 0.83 kWh, Power consumption (off): 0.09 W. Width: 448 mm, Depth: 550 mm, Height: 818 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.