Beko logo

Beko DIN16210 Fully built-in 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30663
Info modified on:
27 May 2024, 12:22:20
Short summary description Beko DIN16210 Fully built-in 12 place settings:

Beko DIN16210, Fully built-in, Full size (60 cm), Stainless steel, Touch, LED, 1.8 m

Long summary description Beko DIN16210 Fully built-in 12 place settings:

Beko DIN16210. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Auto 40-65°C, Eco, Intensive, Pre-wash, Quick. Backlight colour: White. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.02 kWh, Connected load: 2100 W. Width: 598 mm, Depth: 550 mm, Height: 818 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.