Beko logo

Beko DH 10412 RX tumble dryer Freestanding Front-load 10 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26095
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Beko DH 10412 RX tumble dryer Freestanding Front-load 10 kg A++ White:

Beko DH 10412 RX, Freestanding, Front-load, Heat pump, White, Touch, Right

Long summary description Beko DH 10412 RX tumble dryer Freestanding Front-load 10 kg A++ White:

Beko DH 10412 RX. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 10 kg, Condensation efficiency class: B, Drying programs: Mix, Sport, Quick, Delicate/silk, Jeans/denim, Cotton, Synthetics, Iron dry. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 2.41 kWh, Annual energy consumption: 282 kWh. Depth: 633 mm, Width: 597 mm, Height: 846 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.