Beko logo

Beko DFS 28020 W dishwasher Freestanding 10 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69206
Info modified on:
27 May 2024, 12:00:47
Short summary description Beko DFS 28020 W dishwasher Freestanding 10 place settings:

Beko DFS 28020 W, Freestanding, White, White, LCD, 10 place settings, 46 dB

Long summary description Beko DFS 28020 W dishwasher Freestanding 10 place settings:

Beko DFS 28020 W. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 10 place settings, Noise level: 46 dB. Water consumption per cycle: 9 L. Width: 450 mm, Depth: 600 mm, Height: 850 mm. Annual energy consumption: 211 kWh, Annual water consumption: 2520 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.