Beko logo

Beko DFS 2531 X dishwasher Freestanding 10 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35125
Info modified on:
27 Mar 2024, 11:10:24
Short summary description Beko DFS 2531 X dishwasher Freestanding 10 place settings:

Beko DFS 2531 X, Freestanding, Stainless steel, 10 place settings, 49 dB, Eco, Intensive, Pre-wash, Quick, 9 h

Long summary description Beko DFS 2531 X dishwasher Freestanding 10 place settings:

Beko DFS 2531 X. Appliance placement: Freestanding, Door colour: Stainless steel. Number of place settings: 10 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 13 L, Energy consumption per cycle: 0.85 kWh, Connected load: 2000 W. Width: 448 mm, Depth: 570 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 240 kWh, Annual water consumption: 3640 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.