Beko logo

Beko DFN6835S dishwasher Freestanding 15 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19691
Info modified on:
12 Apr 2022, 10:27:13
Short summary description Beko DFN6835S dishwasher Freestanding 15 place settings:

Beko DFN6835S, Freestanding, Silver, Silver, LCD, 15 place settings, 43 dB

Long summary description Beko DFN6835S dishwasher Freestanding 15 place settings:

Beko DFN6835S. Appliance placement: Freestanding, Door colour: Silver, Control panel colour: Silver. Number of place settings: 15 place settings, Noise level: 43 dB, Cycle time: 178 min. Water consumption per cycle: 13 L, Energy consumption per cycle: 0.97 kWh, Connected load: 2200 W. Width: 600 mm, Depth: 570 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 271.6 kWh, Annual water consumption: 3640 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.