Beko logo

Beko DFN38530X dishwasher Freestanding 15 place settings D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60504
Info modified on:
27 May 2024, 14:21:13
Short summary description Beko DFN38530X dishwasher Freestanding 15 place settings D:

Beko DFN38530X, Freestanding, Full size (60 cm), Stainless steel, Touch, LCD, Lower, Upper

Long summary description Beko DFN38530X dishwasher Freestanding 15 place settings D:

Beko DFN38530X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 15 place settings, Noise emission class: B, Noise level: 43 dB. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 86 kWh. Width: 598 mm, Depth: 600 mm, Height: 850 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.