Beko logo

Beko DFN 1423 Freestanding

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61764
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Beko DFN 1423 Freestanding:

Beko DFN 1423, Freestanding, White, 49 dB, Natural, 15 L, 1.05 kWh

Long summary description Beko DFN 1423 Freestanding:

Beko DFN 1423. Appliance placement: Freestanding, Door colour: White. Noise level: 49 dB, Drying system: Natural. Water consumption per cycle: 15 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2000 W. Width: 598 mm, Depth: 570 mm, Height: 850 mm. Drying class: A, Washing class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.