Beko logo

Beko DFN 6833 S dishwasher Freestanding 4 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106615
Info modified on:
27 May 2024, 11:53:27
Short summary description Beko DFN 6833 S dishwasher Freestanding 4 place settings:

Beko DFN 6833 S, Freestanding, Silver, White, LCD, 4 place settings, 43 dB

Long summary description Beko DFN 6833 S dishwasher Freestanding 4 place settings:

Beko DFN 6833 S. Appliance placement: Freestanding, Door colour: Silver, Control panel colour: White. Number of place settings: 4 place settings, Noise level: 43 dB, Delay start (max): 24 h. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.92 kWh, AC input voltage: 230 V. Width: 598 mm, Depth: 570 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 262 kWh, Annual water consumption: 2800 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.