Beko logo

Beko DFN 6634 R dishwasher Freestanding 13 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65629
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko DFN 6634 R dishwasher Freestanding 13 place settings:

Beko DFN 6634 R, Freestanding, Red, Red, Sensor, LCD, 1.8 m

Long summary description Beko DFN 6634 R dishwasher Freestanding 13 place settings:

Beko DFN 6634 R. Appliance placement: Freestanding, Door colour: Red, Control panel colour: Red. Number of place settings: 13 place settings, Noise level: 43 dB, Dishwashing programs: Eco, Pre-wash. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.92 kWh, Connected load: 2200 W. Width: 598 mm, Depth: 570 mm, Height: 850 mm. Package width: 644 mm, Package depth: 660 mm, Package height: 889 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.