Beko logo

Beko DFC05R10W dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43573
Info modified on:
27 May 2024, 12:35:39
Short summary description Beko DFC05R10W dishwasher Freestanding 12 place settings:

Beko DFC05R10W, Freestanding, Full size (60 cm), White, White, Buttons, Rotary, Cold

Long summary description Beko DFC05R10W dishwasher Freestanding 12 place settings:

Beko DFC05R10W. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Quick. Water consumption per cycle: 15 L, Energy consumption per cycle: 1.02 kWh, Connected load: 1800 W. Width: 598 mm, Depth: 600 mm, Height: 850 mm. Package width: 644 mm, Package depth: 661 mm, Package height: 889 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.