Beko logo

Beko DE8544RX2 tumble dryer Freestanding Front-load 8 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3446
Info modified on:
16 Mar 2025, 12:42:20
Short summary description Beko DE8544RX2 tumble dryer Freestanding Front-load 8 kg A+++ White:

Beko DE8544RX2, Freestanding, Front-load, Heat pump, White, Right, Stainless steel

Long summary description Beko DE8544RX2 tumble dryer Freestanding Front-load 8 kg A+++ White:

Beko DE8544RX2. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: A, Drying programs: White clothes, Wool, Sport, Delicate/silk, Jeans/denim, Blouse/shirt. Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1.44 kWh, Annual energy consumption: 177 kWh. Depth: 654 mm, Width: 597 mm, Height: 846 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.