Beko logo

Beko DCU7230 tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29393
Info modified on:
18 Jun 2025, 15:33:23
Short summary description Beko DCU7230 tumble dryer Freestanding Front-load 7 kg White:

Beko DCU7230, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Beko DCU7230 tumble dryer Freestanding Front-load 7 kg White:

Beko DCU7230. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Condensation efficiency class (old): B, Drying programs: Timed, Jeans/denim, Cotton, Synthetics. Delay start (max): 9 h. Energy consumption: 4.15 kWh, Annual energy consumption: 504 kWh, Heat source: Electric. Depth: 540 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.