Beko logo

Beko DCU 7330 X tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21637
Info modified on:
18 Jun 2025, 15:33:22
Short summary description Beko DCU 7330 X tumble dryer Freestanding Front-load 7 kg White:

Beko DCU 7330 X, Freestanding, Front-load, Condensation, White, Buttons, Rotary, LCD

Long summary description Beko DCU 7330 X tumble dryer Freestanding Front-load 7 kg White:

Beko DCU 7330 X. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Drying programs: Wool, Mix, Sport, Timed, Quick, Freshen-up, Delicate/silk, Jeans/denim, Noise level: 65 dB. Delay start (max): 24 h. Energy consumption: 3.92 kWh, Connected load: 2200 W. Depth: 530 mm, Width: 595 mm, Height: 846 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.