Beko logo

Beko DCU 7230 tumble dryer Freestanding Front-load 7 kg B White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41452
Info modified on:
04 Mar 2024, 15:43:29
Short summary description Beko DCU 7230 tumble dryer Freestanding Front-load 7 kg B White:

Beko DCU 7230, Freestanding, Front-load, Condensation, White, Rotary, 7 kg

Long summary description Beko DCU 7230 tumble dryer Freestanding Front-load 7 kg B White:

Beko DCU 7230. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Noise level: 65 dB. Delay start (max): 9 h. Energy efficiency class: B, Energy consumption: 3.92 kWh, Connected load: 2700 W. Depth: 540 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.