Beko logo

Beko DCR93161 tumble dryer Freestanding Front-load 9 kg B White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38192
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Beko DCR93161 tumble dryer Freestanding Front-load 9 kg B White:

Beko DCR93161, Freestanding, Front-load, Condensation, White, Rotary, Touch, Silver

Long summary description Beko DCR93161 tumble dryer Freestanding Front-load 9 kg B White:

Beko DCR93161. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: Sport, Delicate/silk, Jeans/denim, Cotton, Synthetics, Iron dry, Cupboard dry, Cupboard dry+. Delay start (max): 24 h, Feet adjustment: 1.5 cm. Energy efficiency class: B, Annual energy consumption: 615.9 kWh, Energy efficiency scale: A+++ to D. Expanded Polystyrene (EPS) packaging weight: 775 g, Plastic packaging weight: 217 g

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.