Beko logo

Beko DC7230BX tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1020
Info modified on:
18 Jun 2025, 15:33:26
Short summary description Beko DC7230BX tumble dryer Freestanding Front-load 7 kg White:

Beko DC7230BX, Freestanding, Front-load, Condensation, White, Rotary, Touch, Right

Long summary description Beko DC7230BX tumble dryer Freestanding Front-load 7 kg White:

Beko DC7230BX. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Condensation efficiency class (old): B, Drying programs: Mix, Sport, Timed, Quick, Freshen-up, Delicate/silk, Jeans/denim, Blouse/shirt, Cotton,.... Delay start (max): 9 h. Energy consumption: 4.21 kWh, Annual energy consumption: 504.2 kWh, Heat source: Electric. Depth: 568 mm, Width: 597 mm, Height: 846 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.