Beko logo

Beko DC 7130 tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59167
Info modified on:
18 Jun 2025, 15:33:22
Short summary description Beko DC 7130 tumble dryer Freestanding Front-load 7 kg White:

Beko DC 7130, Freestanding, Front-load, Condensation, White, Rotary, Right

Long summary description Beko DC 7130 tumble dryer Freestanding Front-load 7 kg White:

Beko DC 7130. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg. Energy consumption: 3.92 kWh. Weight: 35 kg. Package dimensions (WxDxH): 530 x 846 x 595 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.