Beko logo

Beko CSS 48100 GW Freestanding cooker Electric Ceramic White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141052
Info modified on:
13 Mar 2025, 11:04:26
Short summary description Beko CSS 48100 GW Freestanding cooker Electric Ceramic White:

Beko CSS 48100 GW, Freestanding cooker, White, Buttons, Rotary, Metal, Front, Enamel

Long summary description Beko CSS 48100 GW Freestanding cooker Electric Ceramic White:

Beko CSS 48100 GW. Product type: Freestanding cooker, Product colour: White, Control type: Buttons, Rotary. Hob type: Ceramic, Number of cooking zones: 3 zone(s), Top surface type: Glass-ceramic. Oven size: Medium, Oven power source: Electric, Oven net capacity: 54 L. Energy consumption (conventional): 0.9 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 500 mm, Depth: 500 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.