Beko logo

Beko CSM 57300 GW cooker Freestanding cooker Electric Ceramic White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44383
Info modified on:
29 Nov 2024, 16:41:33
Short summary description Beko CSM 57300 GW cooker Freestanding cooker Electric Ceramic White:

Beko CSM 57300 GW, Freestanding cooker, White, Buttons, Rotary, Front, LCD, Ceramic

Long summary description Beko CSM 57300 GW cooker Freestanding cooker Electric Ceramic White:

Beko CSM 57300 GW. Product type: Freestanding cooker, Product colour: White, Control type: Buttons, Rotary. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Ceramic. Oven power source: Electric, Total oven(s) interior capacity: 55 L. Timer type: Digital. Width: 500 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.