Beko logo

Beko CSE 62110 DX Freestanding cooker Gas Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59296
Info modified on:
29 Nov 2024, 16:41:33
Short summary description Beko CSE 62110 DX Freestanding cooker Gas Black, Stainless steel:

Beko CSE 62110 DX, Freestanding cooker, Black, Stainless steel, Rotary, Front, Gas, 4 zone(s)

Long summary description Beko CSE 62110 DX Freestanding cooker Gas Black, Stainless steel:

Beko CSE 62110 DX. Product type: Freestanding cooker, Product colour: Black, Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Top surface type: Stainless steel. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.