Beko logo

Beko CSA 29021 fridge-freezer Freestanding 262 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27532
Info modified on:
27 May 2024, 11:53:03
Short summary description Beko CSA 29021 fridge-freezer Freestanding 262 L White:

Beko CSA 29021, 262 L, SN, 42 dB, White

Long summary description Beko CSA 29021 fridge-freezer Freestanding 262 L White:

Beko CSA 29021. Total net capacity: 262 L. Door hinge: Right. Climate class: SN, Noise level: 42 dB. Fridge net capacity: 175 L, Fridge interior light. Freezer net capacity: 87 L. Annual energy consumption: 257 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.