Beko logo

Beko CNE 32100 X fridge-freezer Freestanding 273 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77081
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko CNE 32100 X fridge-freezer Freestanding 273 L Silver:

Beko CNE 32100 X, 273 L, SN, 8 kg/24h, Silver

Long summary description Beko CNE 32100 X fridge-freezer Freestanding 273 L Silver:

Beko CNE 32100 X. Total net capacity: 273 L. Door hinge: Right. Climate class: SN. Fridge net capacity: 205 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 68 L, Freezing capacity: 8 kg/24h. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.