Beko logo

Beko CFP1691D Freestanding 313 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40047
Info modified on:
27 May 2024, 14:22:29
Short summary description Beko CFP1691D Freestanding 313 L Black:

Beko CFP1691D, 313 L, SN-T, 43 dB, 5 kg/24h, Black

Long summary description Beko CFP1691D Freestanding 313 L Black:

Beko CFP1691D. Total net capacity: 313 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 184 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 129 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Annual energy consumption: 353 kWh. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.