Beko logo

Beko CFG4601VW Freestanding Frost Free Fridge Freezer with HarvestFresh™

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12438
Info modified on:
05 Aug 2025, 06:21:03
Short summary description Beko CFG4601VW Freestanding Frost Free Fridge Freezer with HarvestFresh™:

Beko CFG4601VW Freestanding Frost Free Fridge Freezer with HarvestFresh™, 366 L, No Frost (fridge), SN-ST, 6.5 kg/24h, E, White

Long summary description Beko CFG4601VW Freestanding Frost Free Fridge Freezer with HarvestFresh™:

Beko CFG4601VW Freestanding Frost Free Fridge Freezer with HarvestFresh™. Total net capacity: 366 L. Door hinge: Right. Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 223 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 143 L, Freezing capacity: 6.5 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 266 kWh. Product colour: White

Reasons to buy
Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.