Beko logo

Beko CFB 5310 W cooker hood Wall-mounted White 125 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49846
Info modified on:
29 Nov 2024, 15:54:33
Short summary description Beko CFB 5310 W cooker hood Wall-mounted White 125 m³/h:

Beko CFB 5310 W, 125 m³/h, Ducted/Recirculating, G, G, C, 62 dB

Long summary description Beko CFB 5310 W cooker hood Wall-mounted White 125 m³/h:

Beko CFB 5310 W. Maximum extraction power: 125 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: G. Type: Wall-mounted, Product colour: White, Control type: Slider. Grease filter type: Carbon. Bulb power: 28 W, Number of bulbs: 1 bulb(s), Bulb type: Halogen. Annual energy consumption: 60 kWh, Energy efficiency scale: A to G, Connected load: 108 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.