Beko logo

Beko CF5834AP Freestanding 244 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23791
Info modified on:
27 May 2024, 11:35:19
Short summary description Beko CF5834AP Freestanding 244 L Silver:

Beko CF5834AP, 244 L, SN, 43 dB, 4 kg/24h, Silver

Long summary description Beko CF5834AP Freestanding 244 L Silver:

Beko CF5834AP. Total net capacity: 244 L, Climate class: SN, Noise level: 43 dB. Fridge net capacity: 157 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 87 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Annual energy consumption: 299 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.