Beko logo

Beko CF3205W freezer Chest freezer Freestanding 205 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4588
Info modified on:
27 May 2024, 14:23:20
Short summary description Beko CF3205W freezer Chest freezer Freestanding 205 L F White:

Beko CF3205W, 205 L, 9.3 kg/24h, SN-T, 39 dB, F, White

Long summary description Beko CF3205W freezer Chest freezer Freestanding 205 L F White:

Beko CF3205W. Freezer net capacity: 205 L, Climate class: SN-T, Freezing capacity: 9.3 kg/24h, Storage time during power failure: 23 h, Noise level: 39 dB, Star rating: 4*. Door hinge: Up. Energy efficiency class: F, Annual energy consumption: 252 kWh. Product colour: White

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.