Beko logo

Beko CDA659FS fridge-freezer Freestanding 270 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22966
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Beko CDA659FS fridge-freezer Freestanding 270 L Silver:

Beko CDA659FS, 270 L, SN, 6 kg/24h, Silver

Long summary description Beko CDA659FS fridge-freezer Freestanding 270 L Silver:

Beko CDA659FS. Total net capacity: 270 L, Climate class: SN. Fridge interior light. Freezer net capacity: 196 L, Freezing capacity: 6 kg/24h. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.