Beko CBI 7771 F, SN-T, 38 dB, 2.5 kg/24h, Fresh zone compartment, White
Beko CBI 7771 F. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 193 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 49 L, Freezing capacity: 2.5 kg/24h. Fresh zone compartment. Annual energy consumption: 277 kWh. Product colour: White