Beko logo

Beko BUM22323X cooking appliance set Ceramic Electric

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55768
Info modified on:
29 Nov 2024, 15:42:48
Short summary description Beko BUM22323X cooking appliance set Ceramic Electric:

Beko BUM22323X, Ceramic, 4 zone(s), Glass-ceramic, Electric, 71 L, Digital

Long summary description Beko BUM22323X cooking appliance set Ceramic Electric:

Beko BUM22323X. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Glass-ceramic. Oven type: Electric, Oven net capacity: 71 L, Timer type: Digital. Package weight: 47.5 kg, Package depth: 660 mm, Package width: 660 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.