Beko logo

Beko BIRT 25400 XPS oven 72 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64174
Info modified on:
04 Mar 2025, 15:22:42
Short summary description Beko BIRT 25400 XPS oven 72 L Black:

Beko BIRT 25400 XPS, Medium, Electric, 72 L, 72 L, Built-in, Black

Long summary description Beko BIRT 25400 XPS oven 72 L Black:

Beko BIRT 25400 XPS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 72 L. Appliance placement: Built-in, Product colour: Black, Control type: Sensor. Clock type: Electronic. Energy consumption (conventional): 0.92 kWh, Energy consumption (forced convection): 0.88 kWh. Width: 594 mm, Depth: 567 mm, Height: 595 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.