Beko logo

Beko BIM 22300 X oven 71 L 2500 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89375
Info modified on:
29 Nov 2024, 15:42:37
Short summary description Beko BIM 22300 X oven 71 L 2500 W Stainless steel:

Beko BIM 22300 X, Medium, Electric, 71 L, 2500 W, 2200 W, Built-in

Long summary description Beko BIM 22300 X oven 71 L 2500 W Stainless steel:

Beko BIM 22300 X. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary, Touch. Energy consumption (conventional): 0.88 kWh, Energy consumption (forced convection): 0.79 kWh, AC input voltage: 220-240 V. Width: 594 mm, Depth: 567 mm, Height: 595 mm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.